NTE Electronics, Inc. Ldo Voltage Regulator; Output Type Nte Electronics NTE1900

Description
LDO VOLTAGE REGULATOR; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator; Output Type Nte Electronics - 31C3391 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator; Output Type Nte Electronics
31C3391
Ldo Voltage Regulator; Output Type Nte Electronics 31C3391
LDO VOLTAGE REGULATOR; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:100mA; IC Case / Package:TO-92; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Voltage Regulator - 32296258 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
32296258
Voltage Regulator 32296258
LDO VOLTAGE REGULATOR, FIXED OUTPUT VOLTAGE NOM. ,ADJUSTABLE OUTPUT VOLTAGE MIN 1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX 37V, INPUT VOLTAGE MIN ,INPUT VOLTAGE MAX 40V, PRODUCT RANGE ,OUTPUT CURRENT 100MA, OUTPUT TYPE ADJUSTABLE, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

LDO VOLTAGE REGULATOR, FIXED OUTPUT VOLTAGE NOM. ,ADJUSTABLE OUTPUT VOLTAGE MIN 1.2V, ADJUSTABLE OUTPUT VOLTAGE MAX 37V, INPUT VOLTAGE MIN ,INPUT VOLTAGE MAX 40V, PRODUCT RANGE ,OUTPUT CURRENT 100MA, OUTPUT TYPE ADJUSTABLE, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Radwell International
Product Category Voltage Regulators Voltage Regulators
Product Number 31C3391 32296258
Product Name Ldo Voltage Regulator; Output Type Nte Electronics Voltage Regulator
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Smart 10KVA 15KVA 30KVA 40KVA 60 KVA AVR Automatic Voltage Regulator 3 Phase Voltage Regulators/Stabilizers - No.1601416033995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details