NTE Electronics, Inc. Ic Motor Driver; Motor Type Nte Electronics NTE1857

Description
IC MOTOR DRIVER; Motor Type:DC; No. of Outputs:4Outputs; Output Current:350mA; Output Voltage:16.5V; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:7.2V; Supply Voltage Max:16.5V; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes
Description
IC MOTOR DRIVER; Motor Type:DC; No. of Outputs:4Outputs; Output Current:350mA; Output Voltage:16.5V; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:7.2V; Supply Voltage Max:16.5V; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic Motor Driver; Motor Type Nte Electronics - 31C3351 - Newark, An Avnet Company
Chicago, IL, United States
Ic Motor Driver; Motor Type Nte Electronics
31C3351
Ic Motor Driver; Motor Type Nte Electronics 31C3351
IC MOTOR DRIVER; Motor Type:DC; No. of Outputs:4Outputs; Output Current:350mA; Output Voltage:16.5V; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:7.2V; Supply Voltage Max:16.5V; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

IC MOTOR DRIVER; Motor Type:DC; No. of Outputs:4Outputs; Output Current:350mA; Output Voltage:16.5V; Driver Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:7.2V; Supply Voltage Max:16.5V; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 31C3351
Product Name Ic Motor Driver; Motor Type Nte Electronics
Motor / System DC
Operating Temperature 0 C (32 F)
AC Input 7 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - DRV10983LFPWP - Quarktwin Technology Ltd.
Specs
Motor / System DC Brushless; Brushless DC (BLDC)
Communication I²C
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-3R5D30B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details