NTE Electronics, Inc. Ic Motor Driver; Motor Type Nte Electronics NTE1844

Description
IC MOTOR DRIVER; Motor Type:DC; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Operating Temperature Min:-20°C; Product Range:
Datasheet
Description
IC MOTOR DRIVER; Motor Type:DC; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Operating Temperature Min:-20°C; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic Motor Driver; Motor Type Nte Electronics - 30C2596 - Newark, An Avnet Company
Chicago, IL, United States
Ic Motor Driver; Motor Type Nte Electronics
30C2596
Ic Motor Driver; Motor Type Nte Electronics 30C2596
IC MOTOR DRIVER; Motor Type:DC; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Operating Temperature Min:-20°C; Product Range:

IC MOTOR DRIVER; Motor Type:DC; No. of Outputs:1Outputs; Output Current:2A; Output Voltage:-; Driver Case Style:SIP; No. of Pins:4Pins; Supply Voltage Min:3.5V; Supply Voltage Max:16V; Operating Temperature Min:-20°C; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 30C2596
Product Name Ic Motor Driver; Motor Type Nte Electronics
Motor / System DC
Unlock Full Specs
to access all available technical data

Similar Products

DRV3204E-Q1 3Phase Brushless Motor Driver - DRV3204EPHPRQ1 - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 150 C (-40 to 302 F)
DC Input 5 to 26 volts
View Details
5 suppliers
Analog SERVOPACKs - SGD7S-780A00A - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details