NTE Electronics, Inc. Switching Voltage Regulator, Sip-5; Topology Nte Electronics NTE1840

Description
SWITCHING VOLTAGE REGULATOR, SIP-5; Topology:-; Input Voltage Min:120V; Input Voltage Max:550V; DC / DC Converter IC Case:SIP; No. of Pins:5Pins; Output Current:-; Switching Frequency:-; Operating Temperature Max:125°C; MSL:- RoHS Compliant: No
Datasheet
Description
SWITCHING VOLTAGE REGULATOR, SIP-5; Topology:-; Input Voltage Min:120V; Input Voltage Max:550V; DC / DC Converter IC Case:SIP; No. of Pins:5Pins; Output Current:-; Switching Frequency:-; Operating Temperature Max:125°C; MSL:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switching Voltage Regulator, Sip-5; Topology Nte Electronics - 31C3333 - Newark, An Avnet Company
Chicago, IL, United States
Switching Voltage Regulator, Sip-5; Topology Nte Electronics
31C3333
Switching Voltage Regulator, Sip-5; Topology Nte Electronics 31C3333
SWITCHING VOLTAGE REGULATOR, SIP-5; Topology:-; Input Voltage Min:120V; Input Voltage Max:550V; DC / DC Converter IC Case:SIP; No. of Pins:5Pins; Output Current:-; Switching Frequency:-; Operating Temperature Max:125°C; MSL:- RoHS Compliant: No

SWITCHING VOLTAGE REGULATOR, SIP-5; Topology:-; Input Voltage Min:120V; Input Voltage Max:550V; DC / DC Converter IC Case:SIP; No. of Pins:5Pins; Output Current:-; Switching Frequency:-; Operating Temperature Max:125°C; MSL:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C3333
Product Name Switching Voltage Regulator, Sip-5; Topology Nte Electronics
Input Voltage 120 to 550 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM138MK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details