NTE Electronics, Inc. Ic, Pwn Controller; Input Voltage Nte Electronics NTE1753

Description
IC, PWN CONTROLLER; Input Voltage:-; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:14Pins; Frequency:200kHz; Operating Temperature Min:0°C; MSL:
Datasheet
Description
IC, PWN CONTROLLER; Input Voltage:-; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:14Pins; Frequency:200kHz; Operating Temperature Min:0°C; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Pwn Controller; Input Voltage Nte Electronics - 31C3244 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pwn Controller; Input Voltage Nte Electronics
31C3244
Ic, Pwn Controller; Input Voltage Nte Electronics 31C3244
IC, PWN CONTROLLER; Input Voltage:-; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:14Pins; Frequency:200kHz; Operating Temperature Min:0°C; MSL:

IC, PWN CONTROLLER; Input Voltage:-; Output Voltage:30V; Output Current:200mA; Supply Voltage Min:7V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:14Pins; Frequency:200kHz; Operating Temperature Min:0°C; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 31C3244
Product Name Ic, Pwn Controller; Input Voltage Nte Electronics
Product Pulse Width Modulation Drive
Operating Temperature 0 C (32 F)
AC Input 7 to 40 volts
DC Input 7 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
DC Motor Controller - M701 - Sensata Technologies
Sensata Technologies
Specs
Communication MOSFET
Operating Temperature -40 to 75 C (-40 to 167 F)
DC Input 24 volts
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
DRV8833 2A Low Voltage Dual Brushed DC or Single Bipolar Stepper Motor Driver (PWM Ctrl) - DRV8833RTYT - Texas Instruments
Specs
Configuration PCB Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Input 3 to 11 volts
View Details
7 suppliers