Single Phase Bridge Rectifier, PCB Mount, 2 A, -55 to +165°C Operating Junction Temperature
R-SI BRIDGE 1000V 2A
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 70214645 | NTE170 |
| Product Name | BRIDGE RECTIFIER PRV=1000V IF=2A SIP | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |
| VRRM | 1000 volts | |
| IFSM | 60 amps | |
| VF | 1.1 volts | 1.1 volts |