R-SI BRIDGE 200V 2A
Single Phase Bridge Rectifier, PCB Mount, 2 A, -55 to +165°C Operating Junction Temperature
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | NTE167 | 70215797 |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | BRIDGE RECTIFIER PRV=200V IF=2A SIP |
| Life Cycle Stage | Active | |
| VF | 1.1 volts | 1.1 volts |
| Rectifier Configuration / Technology | Bridge | |
| VRRM | 200 volts |