NTE Electronics, Inc. Circuit Protection - PTC Resettable Fuses NTE16015-ECG

Description
Win Source Part Number: 1056608-NTE16015-ECG Category: Circuit Protection>PTC Resettable Fuses Type: Polymeric Package: Bag Height - Seated (Max): 0.720" (18.30mm) Standard Package: 1 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 2.5 A Current - Trip (It): 5 A Time to Trip: 8.7 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.470" L x 0.118" W (12.00mm x 3.00mm) Resistance - Initial (Ri) (Min): 25 mOhms Resistance - Post Trip (R1) (Max): 110 mOhms Alternative Parts (Cross-Reference): NTE16015-ECGNTE16015 ECG; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8536.10.0040 Mfr: NTE Electronics, Inc Other Names: 2368-NTE16015-ECG
Request a Quote Datasheet
Description
Win Source Part Number: 1056608-NTE16015-ECG Category: Circuit Protection>PTC Resettable Fuses Type: Polymeric Package: Bag Height - Seated (Max): 0.720" (18.30mm) Standard Package: 1 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 2.5 A Current - Trip (It): 5 A Time to Trip: 8.7 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.470" L x 0.118" W (12.00mm x 3.00mm) Resistance - Initial (Ri) (Min): 25 mOhms Resistance - Post Trip (R1) (Max): 110 mOhms Alternative Parts (Cross-Reference): NTE16015-ECGNTE16015 ECG; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8536.10.0040 Mfr: NTE Electronics, Inc Other Names: 2368-NTE16015-ECG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1056608-NTE16015-ECG - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1056608-NTE16015-ECG
Circuit Protection - PTC Resettable Fuses 1056608-NTE16015-ECG
Win Source Part Number: 1056608-NTE16015-ECG Category: Circuit Protection>PTC Resettable Fuses Type: Polymeric Package: Bag Height - Seated (Max): 0.720" (18.30mm) Standard Package: 1 Lead Spacing: 0.201" (5.10mm) Voltage - Max: 30V Current - Max: 40 A Current - Hold (Ih) (Max): 2.5 A Current - Trip (It): 5 A Time to Trip: 8.7 s Mounting Type: Through Hole Package / Case: Radial, Disc Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.470" L x 0.118" W (12.00mm x 3.00mm) Resistance - Initial (Ri) (Min): 25 mOhms Resistance - Post Trip (R1) (Max): 110 mOhms Alternative Parts (Cross-Reference): NTE16015-ECGNTE16015 ECG; ECCN: EAR99 Fake Threat In the Open Market: 50 pct. HTSUS: 8536.10.0040 Mfr: NTE Electronics, Inc Other Names: 2368-NTE16015-ECG

Win Source Part Number: 1056608-NTE16015-ECG
Category: Circuit Protection>PTC Resettable Fuses
Type: Polymeric
Package: Bag
Height - Seated (Max): 0.720" (18.30mm)
Standard Package: 1
Lead Spacing: 0.201" (5.10mm)
Voltage - Max: 30V
Current - Max: 40 A
Current - Hold (Ih) (Max): 2.5 A
Current - Trip (It): 5 A
Time to Trip: 8.7 s
Mounting Type: Through Hole
Package / Case: Radial, Disc
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.470" L x 0.118" W (12.00mm x 3.00mm)
Resistance - Initial (Ri) (Min): 25 mOhms
Resistance - Post Trip (R1) (Max): 110 mOhms
Alternative Parts (Cross-Reference): NTE16015-ECGNTE16015ECG;
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
HTSUS: 8536.10.0040
Mfr: NTE Electronics, Inc
Other Names: 2368-NTE16015-ECG

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resettable PTCs
Product Number 1056608-NTE16015-ECG
Product Name Circuit Protection - PTC Resettable Fuses
Mounting / Packaging Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data