DIODE ZENER 110V 1W DO35
ZENER DIODE, 1W, 110V, AXIAL; Zener Voltage Nom:110V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | NTE151A | 31C3011 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 110V, Axial; Zener Voltage Nom Nte Electronics |
| Life Cycle Stage | Active | |
| Package | DO-35; DO-35 | DO-41; DO-41 |
| VZ | 110 volts | |
| ZZT | 600 ohms |