IC, AUDIO AMP; Amplifier Class:-; No. of Channels:1 Channel; Output Power:1.8W; Supply Voltage Range:4.5V to 11V; Amplifier Case Style:DIP; No. of Pins:8Pins; Load Impedance:4ohm; Operating Temperature Min:-20°C; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 31C3018 |
| Product Name | Ic, Audio Amp; Amplifier Class Nte Electronics |
| Supply Voltage (VS) | 4.5 to 11 volts |