NTE Electronics, Inc. Zener Diode, 1W, 82V, Axial; Zener Voltage Nom Nte Electronics NTE150A

Description
ZENER DIODE, 1W, 82V, AXIAL; Zener Voltage Nom:82V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No
Description
ZENER DIODE, 1W, 82V, AXIAL; Zener Voltage Nom:82V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 82V, Axial; Zener Voltage Nom Nte Electronics - 31C2944 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 82V, Axial; Zener Voltage Nom Nte Electronics
31C2944
Zener Diode, 1W, 82V, Axial; Zener Voltage Nom Nte Electronics 31C2944
ZENER DIODE, 1W, 82V, AXIAL; Zener Voltage Nom:82V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

ZENER DIODE, 1W, 82V, AXIAL; Zener Voltage Nom:82V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 31C2944
Product Name Zener Diode, 1W, 82V, Axial; Zener Voltage Nom Nte Electronics
Package DO-41; DO-41
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C2V4,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Voltage Regulator diode (Zener diode) - 1N4472US - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details