NTE Electronics, Inc. Linear Voltage Regulator, 120V, Sip5; Output Type Nte Electronics NTE15040

Description
LINEAR VOLTAGE REGULATOR, 120V, SIP5; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:161V; Input Voltage Max:200V; Product Range:-; Output Current Max:1A; IC Case / Package:SIP; No. of Pins:5Pins
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 120V, SIP5; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:161V; Input Voltage Max:200V; Product Range:-; Output Current Max:1A; IC Case / Package:SIP; No. of Pins:5Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 120V, Sip5; Output Type Nte Electronics - 31C2990 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 120V, Sip5; Output Type Nte Electronics
31C2990
Linear Voltage Regulator, 120V, Sip5; Output Type Nte Electronics 31C2990
LINEAR VOLTAGE REGULATOR, 120V, SIP5; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:161V; Input Voltage Max:200V; Product Range:-; Output Current Max:1A; IC Case / Package:SIP; No. of Pins:5Pins

LINEAR VOLTAGE REGULATOR, 120V, SIP5; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:161V; Input Voltage Max:200V; Product Range:-; Output Current Max:1A; IC Case / Package:SIP; No. of Pins:5Pins

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C2990
Product Name Linear Voltage Regulator, 120V, Sip5; Output Type Nte Electronics
Input Voltage 161 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details