NTE ELECTRONICS, INC.
NTE15022E -- PMIC - CURRENT REGULATION/MANAGEMENT
NTE Electronics, Inc.
PMIC - Current Regulation/Management
NTE15022E
Description
IC-PROTECTOR 0.8A
-
Lingto Electronic Limited
Datasheet
Description
IC-PROTECTOR 0.8A
Datasheet
Suppliers
PMIC - Current Regulation/Management
NTE15022E
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Voltage Regulators |
|
Product Number
|
NTE15022E |
|
Product Name
|
PMIC - Current Regulation/Management |
|
Regulator Category
|
PMIC - Current Regulation/Management
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Regulator Category
Linear
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT
2 amps
View Details
Regulator Category
Linear; Linear voltage
Output Voltage Type
Fixed
Package Type
Other; Sot-25
View Details
Regulator Category
Linear
Package Type
Other; 10-WFDFN Exposed Pad
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details