NTE Electronics, Inc. Linear Voltage Regulator, 125V, Sip5; Output Type Nte Electronics NTE15020

Description
LINEAR VOLTAGE REGULATOR, 125V, SIP5; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:120V; Input Voltage Max:200V; Product Range:-; Output Current Max:1A; IC Case / Package:SIP; No. of Pins:5Pins
Datasheet
Description
LINEAR VOLTAGE REGULATOR, 125V, SIP5; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:120V; Input Voltage Max:200V; Product Range:-; Output Current Max:1A; IC Case / Package:SIP; No. of Pins:5Pins
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Voltage Regulator, 125V, Sip5; Output Type Nte Electronics - 31C2971 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, 125V, Sip5; Output Type Nte Electronics
31C2971
Linear Voltage Regulator, 125V, Sip5; Output Type Nte Electronics 31C2971
LINEAR VOLTAGE REGULATOR, 125V, SIP5; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:120V; Input Voltage Max:200V; Product Range:-; Output Current Max:1A; IC Case / Package:SIP; No. of Pins:5Pins

LINEAR VOLTAGE REGULATOR, 125V, SIP5; Output Type:Fixed; Output Voltage Min:-; Output Voltage Max:-; Input Voltage Min:120V; Input Voltage Max:200V; Product Range:-; Output Current Max:1A; IC Case / Package:SIP; No. of Pins:5Pins

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 31C2971
Product Name Linear Voltage Regulator, 125V, Sip5; Output Type Nte Electronics
Input Voltage 120 to 200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Wall Mount Vultge Stabilizer Regulator 220V 380V AVR 3000va 10000va 50000va - No.1601438453629 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Wall; Floor
View Details
Analog - MTLT117AQP - Micross Components, Inc.
Micross Components, Inc.
View Details