NTE Electronics, Inc. Zener Diode, 1W, 27V, Axial; Zener Voltage Nom Nte Electronics NTE146A

Description
ZENER DIODE, 1W, 27V, AXIAL; Zener Voltage Nom:27V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 1W, 27V, AXIAL; Zener Voltage Nom:27V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 1W, 27V, Axial; Zener Voltage Nom Nte Electronics - 29C4444 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 1W, 27V, Axial; Zener Voltage Nom Nte Electronics
29C4444
Zener Diode, 1W, 27V, Axial; Zener Voltage Nom Nte Electronics 29C4444
ZENER DIODE, 1W, 27V, AXIAL; Zener Voltage Nom:27V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 1W, 27V, AXIAL; Zener Voltage Nom:27V; Power Dissipation:1W; Diode Case Style:DO-41; No. of Pins:2Pins; Operating Temperature Max:-; Diode Mounting:Through Hole; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - NTE146A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
NTE146A
Discrete Semiconductor Products - Diodes - Zener NTE146A
DIODE ZENER 27V 1W DO35

DIODE ZENER 27V 1W DO35

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes
Product Number 29C4444 NTE146A
Product Name Zener Diode, 1W, 27V, Axial; Zener Voltage Nom Nte Electronics Discrete Semiconductor Products - Diodes - Zener
Package DO-41; DO-41 DO-35; DO-35
Pin Count 2
RoHS Compliant RoHS
PD 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1827185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sod-923
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B3V6,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
9 suppliers