IC, AUDIO AMP; Amplifier Class:-; No. of Channels:2 Channel; Output Power:-; Supply Voltage Range:-; Amplifier Case Style:SIP; No. of Pins:8Pins; Load Impedance:10ohm; Operating Temperature Min:-30°C; Operating Temperature Max:75°C
| Newark, An Avnet Company | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 31C2900 |
| Product Name | Ic, Audio Amp; Amplifier Class Nte Electronics |
| Operating Temperature | -30 to 75 C (-22 to 167 F) |