DIODE ZENER 12V 1W DO35
ZENER DIODE, 1W, 12V, AXIAL; Zener Voltage Vz Typ:12V; Power Dissipation Pd:1W; Diode Case Style:DO-41; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:-; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
ZENER DIODE 1 WATT 12V 5% DO-41
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | NTE142A | 30C0290 | 70215823 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 1W, 12V, Axial; Zener Voltage Vz Typ Nte Electronics | ZENER DIODE 1 WATT 12V 5% DO-41 |
| Life Cycle Stage | Active | ||
| Package | DO-35; DO-35 | DO-41; DO-41 | |
| VZ | 12 volts | 12 volts | |
| ZZT | 9 ohms |