NTE Electronics, Inc. Ic, Timer; Frequency Nte Electronics NTE1414

Description
IC, TIMER; Frequency:60Hz; Supply Voltage Min:-10V; Supply Voltage Max:-15V; Digital IC Case:DIP; No. of Pins:40Pins; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; No. of Timers:2
Datasheet
Description
IC, TIMER; Frequency:60Hz; Supply Voltage Min:-10V; Supply Voltage Max:-15V; Digital IC Case:DIP; No. of Pins:40Pins; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; No. of Timers:2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Timer; Frequency Nte Electronics - 31C2868 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Timer; Frequency Nte Electronics
31C2868
Ic, Timer; Frequency Nte Electronics 31C2868
IC, TIMER; Frequency:60Hz; Supply Voltage Min:-10V; Supply Voltage Max:-15V; Digital IC Case:DIP; No. of Pins:40Pins; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; No. of Timers:2

IC, TIMER; Frequency:60Hz; Supply Voltage Min:-10V; Supply Voltage Max:-15V; Digital IC Case:DIP; No. of Pins:40Pins; Operating Temperature Min:-20°C; Operating Temperature Max:70°C; Product Range:-; MSL:-; No. of Timers:2

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Signal Generators
Product Number 31C2868
Product Name Ic, Timer; Frequency Nte Electronics
Device Type Generator
Unlock Full Specs
to access all available technical data

Similar Products

Compact Signal Generators - SGX1018 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details
Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG2062B 60MHz 2Ch Advanced-Series Arbitrary Waveform Generator - UTG2062B - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In
Inputs 2
Minimum 60 MHz
View Details
0.1 to 33 GHz High Power Signal Generator, -40 to +23 dBm - SSG-33GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details