ZENER DIODE 1 WATT 10V 5% DO-41
DIODE ZENER 10V 1W DO35
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 70214886 | NTE140A |
| Product Name | ZENER DIODE 1 WATT 10V 5% DO-41 | Discrete Semiconductor Products - Diodes - Zener |
| PD | 1000 milliwatts | |
| IR | 25 mA | |
| Life Cycle Stage | Active |