DIODE ZENER 7.5V 1W DO35
ZENER DIODE 1 WATT 7.5V 5% DO-41
| Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | NTE138A | 70215821 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | ZENER DIODE 1 WATT 7.5V 5% DO-41 |
| Life Cycle Stage | Active | |
| Package | DO-35; DO-35 | |
| VZ | 7.5 volts |