Amplifier IC 1-Channel (Mono) Class AB TO-220
IC-AUDIO PWR AMP 22W TO-220
IC-AUDIO PWR AMP 22W TO-220
| Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | NTE1376 | NTE1376 | NTE1376 |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | ||
| Supply Voltage (VS) | 2.5 to 20 volts | 20 to 2.5 volts | |
| Output Power | 22 watts | 22 watts | |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |