The NTE Electronics amplifier, part number 31C2821, is a hybrid audio power amplifier designed to deliver a minimum output power of 70W with a dual power supply configuration. It operates with a supply voltage of ±55V and can handle a collector current of up to 7A. The amplifier is capable of achieving an output power of 80W at 1kHz with a total harmonic distortion (THD) of 0.2%. It features a frequency response range from 10Hz to 100kHz and has a quiescent current of 50 to 100mA. The device is rated for an operating case temperature of up to +85°C and has a storage temperature range of -30°C to +100°C. Additionally, the thermal resistance from junction to case is specified at 1.4°C/W. This amplifier is suitable for applications requiring robust audio performance and reliability.
IC; Amplifier Class:-; No. of Channels:-; Output Power:-; Supply Voltage Range:-; Amplifier Case Style:Module; No. of Pins:10Pins; Load Impedance:-; Operating Temperature Min:-; Operating Temperature Max:-; Product Range:-; MSL:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Amplifier and Comparator Chips |
| Product Number | 31C2821 |
| Product Name | Ic; Amplifier Class Nte Electronics |