NTE Electronics, Inc. Rf Transistor, Npn, 500Mv, 400Mhz; Transistor Polarity Nte Electronics NTE128-5

Description
RF TRANSISTOR, NPN, 500mV, 400MHZ; Transistor Polarity:NPN; Collector Emitter Voltage Max:500mV; Transition Frequency:400MHz; Power Dissipation:800mW; Continuous Collector Current:1A; No. of Pins:3Pins; DC Current Gain hFE Min:300hFERoHS Compliant: Yes
Description
RF TRANSISTOR, NPN, 500mV, 400MHZ; Transistor Polarity:NPN; Collector Emitter Voltage Max:500mV; Transition Frequency:400MHz; Power Dissipation:800mW; Continuous Collector Current:1A; No. of Pins:3Pins; DC Current Gain hFE Min:300hFERoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rf Transistor, Npn, 500Mv, 400Mhz; Transistor Polarity Nte Electronics - 31C2775 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Npn, 500Mv, 400Mhz; Transistor Polarity Nte Electronics
31C2775
Rf Transistor, Npn, 500Mv, 400Mhz; Transistor Polarity Nte Electronics 31C2775
RF TRANSISTOR, NPN, 500mV, 400MHZ; Transistor Polarity:NPN; Collector Emitter Voltage Max:500mV; Transition Frequency:400MHz; Power Dissipation:800mW; Continuous Collector Current:1A; No. of Pins:3Pins; DC Current Gain hFE Min:300hFERoHS Compliant: Yes

RF TRANSISTOR, NPN, 500mV, 400MHZ; Transistor Polarity:NPN; Collector Emitter Voltage Max:500mV; Transition Frequency:400MHz; Power Dissipation:800mW; Continuous Collector Current:1A; No. of Pins:3Pins; DC Current Gain hFE Min:300hFERoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category RF Transistors
Product Number 31C2775
Product Name Rf Transistor, Npn, 500Mv, 400Mhz; Transistor Polarity Nte Electronics
Transistor Type Rf Transistor, Npn, 500Mv, 400Mhz; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1319S-AA - 855027-2SA1319S-AA - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1127413-AUIRFS3107-7TRL - Win Source Electronics
Specs
Polarity N-Channel
PD 370000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
5 suppliers