The NTE123A is an NPN silicon transistor in a TO-18 case, designed for medium-speed switching and amplification applications from audio to VHF frequencies. It has a maximum collector-emitter voltage of 40V, a continuous collector current of 800mA, and a total device dissipation of 1.2W at 25°C, derating at 6.85mW/°C. The device features a minimum current gain-bandwidth product of 300MHz at 20mA collector current and a maximum collector-emitter saturation voltage of 1.0V at 500mA collector and 50mA base current. Operating and storage temperatures range from -65°C to +200°C. The case dimensions are specified with a maximum body diameter of 5.84mm and a height of 12.7mm minimum. The part meets RoHS compliance.
TRANS, BIPOL, NPN, 40V, TO-206AA; Transistor Polarity:NPN; Collector Emitter Voltage Max:40V; Continuous Collector Current:800mA; Power Dissipation:1.2W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 31C2737 |
| Product Name | Trans, Bipol, Npn, 40V, To-206Aa; Transistor Polarity Nte Electronics |
| Transistor Type | Trans, Bipol, Npn, 40V, To-206Aa; Transistor Polarity Nte Electronics |