NTE Electronics, Inc. Ic, Rf Detector; Frequency Min Nte Electronics NTE1162

Description
IC, RF DETECTOR; Frequency Min:-; Frequency Max:-; Input Power Min:-; Input Power Max:-; Sensitivity:-; RF IC Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:-20°C; MSL:
Datasheet
Description
IC, RF DETECTOR; Frequency Min:-; Frequency Max:-; Input Power Min:-; Input Power Max:-; Sensitivity:-; RF IC Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:-20°C; MSL:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Rf Detector; Frequency Min Nte Electronics - 31C2691 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Rf Detector; Frequency Min Nte Electronics
31C2691
Ic, Rf Detector; Frequency Min Nte Electronics 31C2691
IC, RF DETECTOR; Frequency Min:-; Frequency Max:-; Input Power Min:-; Input Power Max:-; Sensitivity:-; RF IC Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:-20°C; MSL:

IC, RF DETECTOR; Frequency Min:-; Frequency Max:-; Input Power Min:-; Input Power Max:-; Sensitivity:-; RF IC Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:-; Supply Voltage Max:24V; Operating Temperature Min:-20°C; MSL:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category RF Phase Detectors and Comparators
Product Number 31C2691
Product Name Ic, Rf Detector; Frequency Min Nte Electronics
Package Type DIP
Unlock Full Specs
to access all available technical data

Similar Products

Detectors - O-MFA-1108 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 55 to 65 MHz
View Details
Monopulse Comparators - RFM005040 - KRYTAR, Inc.
Specs
Input Frequency Range 500 to 4000 MHz
Power Level 43.01 dBm
LO/RF Isolation 25 dB
View Details
Phase Detectors - HX3100 - Maury Microwave
Specs
Input Frequency Range 8 to 1200 MHz
View Details