NTE Electronics, Inc. DIODE GERMANIUM 100PRV IF=0.06A DO-7 NTE109

Description
60 mA Forward current, 100 uA Reverse Current, General Purpose Germanium Diode Fast switching Forward voltage drop 1.0 V
Description
60 mA Forward current, 100 uA Reverse Current, General Purpose Germanium Diode Fast switching Forward voltage drop 1.0 V

Suppliers

Company
Product
Description
Supplier Links
DIODE GERMANIUM 100PRV IF=0.06A DO-7 - 70214857 - Allied Electronics, Inc.
Fort Worth, TX, USA
DIODE GERMANIUM 100PRV IF=0.06A DO-7
70214857
DIODE GERMANIUM 100PRV IF=0.06A DO-7 70214857
60 mA Forward current, 100 uA Reverse Current, General Purpose Germanium Diode Fast switching Forward voltage drop 1.0 V

60 mA Forward current, 100 uA Reverse Current, General Purpose Germanium Diode

  • Fast switching
  • Forward voltage drop 1.0 V
Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - NTE109 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTE109
Discrete Semiconductor Products - Diodes - Rectifiers NTE109
DIODE GEN PURP 100V 40MA DO7

DIODE GEN PURP 100V 40MA DO7

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Schottky Diodes Rectifiers
Product Number 70214857 NTE109
Product Name DIODE GERMANIUM 100PRV IF=0.06A DO-7 Discrete Semiconductor Products - Diodes - Rectifiers
Package DO-7
VF 1 volts
IF 60 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCP25S65 - Fuji Electric Corp. of America
Specs
Package TO-220-2
IO 25 amps
VRRM 650 volts
View Details
Schottky Diodes & Rectifiers - 2548524P - RS Components, Ltd.
Specs
Package SMA; DO-214AC (SMA)
RoHS Compliant RoHS
Tj -55 to 150 C (-67 to 302 F)
View Details
Rectifier Diode - 1N5615US - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.2 volts
View Details