RF TRANSISTOR, PNP, -600MV, 1.1GHZ, TRANSISTOR POLARITY PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO 600MV, TRANSITION FREQUENCY FT 1.1GHZ, POWER DISSIPATION PD 360MW, DC COLLECTOR CURRENT 200MA, DC CURRENT GAIN HFE 120HFE, MSL,ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
RF TRANSISTOR, PNP, -600mV, 1.1GHZ; Transistor Polarity:PNP; Collector Emitter Voltage Max:600mV; Transition Frequency:1.1GHz; Power Dissipation:360mW; Continuous Collector Current:200mA; No. of Pins:3Pins; Product Range:-; MSL:- RoHS Compliant: Yes
| Radwell International | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF Transistors | RF Transistors |
| Product Number | 18734419 | 31C2622 |
| Product Name | Transistor | Rf Transistor, Pnp, -600Mv, 1.1Ghz; Transistor Polarity Nte Electronics |
| Transistor Type | Rf Transistor, Pnp, -600Mv, 1.1Ghz; Transistor Polarity Nte Electronics |