BIPOLAR TRANSISTOR, PNP, -24V, TO-5; Transistor Polarity:PNP; Collector Emitter Voltage Max:24V; Continuous Collector Current:100mA; Power Dissipation:150mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:-RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 31C2578 |
| Product Name | Bipolar Transistor, Pnp, -24V, To-5; Transistor Polarity Nte Electronics |
| Polarity | PNP |