NTE Electronics, Inc. Cap, Alu Elec, 47Uf, 25V, Rad; Capacitance Nte Electronics NPR47M25

Description
CAP, ALU ELEC, 47UF, 25V, RAD; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NPR; Product Diameter:10mm; Lead Spacing:5mm; Product Height:12.5mm RoHS Compliant: Yes
Description
CAP, ALU ELEC, 47UF, 25V, RAD; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NPR; Product Diameter:10mm; Lead Spacing:5mm; Product Height:12.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 47Uf, 25V, Rad; Capacitance Nte Electronics - 33C5859 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 47Uf, 25V, Rad; Capacitance Nte Electronics
33C5859
Cap, Alu Elec, 47Uf, 25V, Rad; Capacitance Nte Electronics 33C5859
CAP, ALU ELEC, 47UF, 25V, RAD; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NPR; Product Diameter:10mm; Lead Spacing:5mm; Product Height:12.5mm RoHS Compliant: Yes

CAP, ALU ELEC, 47UF, 25V, RAD; Capacitance:47µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NPR; Product Diameter:10mm; Lead Spacing:5mm; Product Height:12.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5859
Product Name Cap, Alu Elec, 47Uf, 25V, Rad; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details