NTE Electronics, Inc. NTE Electrolytic NPA47M50

Description
CAPACITOR, 47 MFD, 50VDC, AXIAL
Description
CAPACITOR, 47 MFD, 50VDC, AXIAL

Suppliers

Company
Product
Description
Supplier Links
NTE Electrolytic - NPA47M50 - Galco Industrial Electronics
Madison Heights, MI, United States
NTE Electrolytic
NPA47M50
NTE Electrolytic NPA47M50
CAPACITOR, 47 MFD, 50VDC, AXIAL

CAPACITOR, 47 MFD, 50VDC, AXIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 47Uf, 50V, Axial; Capacitance Nte Electronics - 33C5808 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 50V, Axial; Capacitance Nte Electronics
33C5808
Aluminum Electrolytic Capacitor, 47Uf, 50V, Axial; Capacitance Nte Electronics 33C5808
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, AXIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, AXIAL; Capacitance:47µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Bi-Polar [Non-Polar]; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Galco Industrial Electronics Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NPA47M50 33C5808
Product Name NTE Electrolytic Aluminum Electrolytic Capacitor, 47Uf, 50V, Axial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101132U050AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Fixed capacitors/ AC safety ceramic capacitor - SMD Y1 capacitor - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details