NTE Electronics, Inc. Capacitors - Aluminum Electrolytic Capacitors NPA470M16

Description
CAP ALUM 470UF 20% 16V AXIAL
Description
CAP ALUM 470UF 20% 16V AXIAL

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - NPA470M16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
NPA470M16
Capacitors - Aluminum Electrolytic Capacitors NPA470M16
CAP ALUM 470UF 20% 16V AXIAL

CAP ALUM 470UF 20% 16V AXIAL

Supplier's Site
Axial Non Polarized Capacitor; 470Uf 16V ; 13D X 30L; Capacitance Nte Electronics - 31AC3751 - Newark, An Avnet Company
Chicago, IL, United States
Axial Non Polarized Capacitor; 470Uf 16V ; 13D X 30L; Capacitance Nte Electronics
31AC3751
Axial Non Polarized Capacitor; 470Uf 16V ; 13D X 30L; Capacitance Nte Electronics 31AC3751
Axial Non Polarized Capacitor; 470UF 16V ; 13D X 30L; Capacitance:470µF; Voltage Rating:16V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:13mm; Lead Spacing:-; Height:30mm; ESR:

Axial Non Polarized Capacitor; 470UF 16V ; 13D X 30L; Capacitance:470µF; Voltage Rating:16V; Product Range:-; Capacitance Tolerance:± 20%; Capacitor Terminals:Axial Leaded; Diameter:13mm; Lead Spacing:-; Height:30mm; ESR:

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number NPA470M16 31AC3751
Product Name Capacitors - Aluminum Electrolytic Capacitors Axial Non Polarized Capacitor; 470Uf 16V ; 13D X 30L; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Axial Leaded
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-423-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1608-050525000330GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101C403U063CJ2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 40000 microF
View Details
4 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details