NTE Electronics, Inc. Aluminum Electrolytic Capacitor 4.7Uf, 250V, +75, -10%, Radial; Capacitance Nte Electronics NEVH4.7M250BC

Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, +75, -10%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:NEV; Product Diameter:10mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, +75, -10%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:NEV; Product Diameter:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 4.7Uf, 250V, +75, -10%, Radial; Capacitance Nte Electronics - 33C5615 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 4.7Uf, 250V, +75, -10%, Radial; Capacitance Nte Electronics
33C5615
Aluminum Electrolytic Capacitor 4.7Uf, 250V, +75, -10%, Radial; Capacitance Nte Electronics 33C5615
ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, +75, -10%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:NEV; Product Diameter:10mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF, 250V, +75, -10%, RADIAL; Capacitance:4.7µF; Voltage(DC):250V; Capacitance Tolerance:-10%, +75%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Series Name:NEV; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5615
Product Name Aluminum Electrolytic Capacitor 4.7Uf, 250V, +75, -10%, Radial; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101472U050AC1A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4700 microF
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details