NTE Electronics, Inc. Cap, Alu Elec, 22Uf, 160V, Rad; Capacitance Nte Electronics NEVH22M160CD

Description
CAP, ALU ELEC, 22UF, 160V, RAD; Capacitance:22µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NEVH; Product Diameter:10mm; Lead Spacing:5mm; Product Height:20mmRoHS Compliant: Yes
Description
CAP, ALU ELEC, 22UF, 160V, RAD; Capacitance:22µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NEVH; Product Diameter:10mm; Lead Spacing:5mm; Product Height:20mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 22Uf, 160V, Rad; Capacitance Nte Electronics - 33C5600 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 22Uf, 160V, Rad; Capacitance Nte Electronics
33C5600
Cap, Alu Elec, 22Uf, 160V, Rad; Capacitance Nte Electronics 33C5600
CAP, ALU ELEC, 22UF, 160V, RAD; Capacitance:22µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NEVH; Product Diameter:10mm; Lead Spacing:5mm; Product Height:20mmRoHS Compliant: Yes

CAP, ALU ELEC, 22UF, 160V, RAD; Capacitance:22µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 85°C; Polarity:Polar; Series Name:NEVH; Product Diameter:10mm; Lead Spacing:5mm; Product Height:20mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5600
Product Name Cap, Alu Elec, 22Uf, 160V, Rad; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers