NTE Electronics, Inc. Aluminum Capacitors - NEHH3.3M350CB NEHH3.3M350CB

Description
Manufacturer: NTE Win Source Part Number: 855884-NEHH3.3M350CB Series: NEHH Operating Temperature Range: -25°C ~ 85°C Features: Aluminum Electrolytic Capacitors Axial 1000 Hrs @ 85°C Package: Bag Package: Axial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8532.22.0020
Request a Quote Datasheet
Description
Manufacturer: NTE Win Source Part Number: 855884-NEHH3.3M350CB Series: NEHH Operating Temperature Range: -25°C ~ 85°C Features: Aluminum Electrolytic Capacitors Axial 1000 Hrs @ 85°C Package: Bag Package: Axial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8532.22.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - NEHH3.3M350CB - 855884-NEHH3.3M350CB - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - NEHH3.3M350CB
855884-NEHH3.3M350CB
Aluminum Capacitors - NEHH3.3M350CB 855884-NEHH3.3M350CB
Manufacturer: NTE Win Source Part Number: 855884-NEHH3.3M350CB Series: NEHH Operating Temperature Range: -25°C ~ 85°C Features: Aluminum Electrolytic Capacitors Axial 1000 Hrs @ 85°C Package: Bag Package: Axial Mounting: Through Hole Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8532.22.0020

Manufacturer: NTE
Win Source Part Number: 855884-NEHH3.3M350CB
Series: NEHH
Operating Temperature Range: -25°C ~ 85°C
Features: Aluminum Electrolytic Capacitors Axial 1000 Hrs @ 85°C
Package: Bag
Package: Axial
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8532.22.0020

Buy Now Datasheet
Singapore, Singapore
3.3UF 350V Capacitor
58-NEHH3.3M350CB
3.3UF 350V Capacitor 58-NEHH3.3M350CB
CAP ALUM 3.3UF 350V AXIAL Product overview: NEHH3.3M350CB from NTE Electronics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NEHH3.3M350CB can be used for catalog matching and distributor lookup.

CAP ALUM 3.3UF 350V AXIAL Product overview: NEHH3.3M350CB from NTE Electronics, Inc. is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UF, 350V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.3UF, 350V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-NEHH3.3M350CB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Capacitors Capacitors
Product Number 855884-NEHH3.3M350CB 58-NEHH3.3M350CB
Product Name Aluminum Capacitors - NEHH3.3M350CB 3.3UF 350V Capacitor
Operating Temperature -25 to 85 C (-13 to 185 F)
Mounting Style Through Hole
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C392T250BE1AS - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701245 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details