NTE Electronics, Inc. Capacitor, Al Electrolytic;150uF;Gen.Purpose, Tubular;Axial;+/-20%;50 V;16mm L NEH150M50

Description
Aluminum Electrolytic Capacitor, Axial Leaded Termination ± 20% tolerance The NEH series subminiature aluminum electrolytic capacitors are especially suitable for applications requiring high capacitance.
Description
Aluminum Electrolytic Capacitor, Axial Leaded Termination ± 20% tolerance The NEH series subminiature aluminum electrolytic capacitors are especially suitable for applications requiring high capacitance.

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Capacitor, Al Electrolytic;150uF;Gen.Purpose, Tubular;Axial;+/-20%;50 V;16mm L
70117576
Capacitor, Al Electrolytic;150uF;Gen.Purpose, Tubular;Axial;+/-20%;50 V;16mm L 70117576
Aluminum Electrolytic Capacitor, Axial Leaded Termination ± 20% tolerance The NEH series subminiature aluminum electrolytic capacitors are especially suitable for applications requiring high capacitance.

Aluminum Electrolytic Capacitor, Axial Leaded Termination

  • ± 20% tolerance
    The NEH series subminiature aluminum electrolytic capacitors are especially suitable for applications requiring high capacitance.
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Capacitors
Product Number 70117576
Product Name Capacitor, Al Electrolytic;150uF;Gen.Purpose, Tubular;Axial;+/-20%;50 V;16mm L
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminium Capacitors - 1701246 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details