NTE Electronics, Inc. Aluminum Electrolytic Capacitor 21Uf, 330V, Qc Tab; Capacitance Nte Electronics MSC330V21

Description
ALUMINUM ELECTROLYTIC CAPACITOR 21UF, 330V, QC TAB; Capacitance:21µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Product Range:MSC Series; Lead Spacing:12.7mm RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 21UF, 330V, QC TAB; Capacitance:21µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Product Range:MSC Series; Lead Spacing:12.7mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 21Uf, 330V, Qc Tab; Capacitance Nte Electronics - 19P9558 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 21Uf, 330V, Qc Tab; Capacitance Nte Electronics
19P9558
Aluminum Electrolytic Capacitor 21Uf, 330V, Qc Tab; Capacitance Nte Electronics 19P9558
ALUMINUM ELECTROLYTIC CAPACITOR 21UF, 330V, QC TAB; Capacitance:21µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Product Range:MSC Series; Lead Spacing:12.7mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 21UF, 330V, QC TAB; Capacitance:21µF; Voltage(DC):-; Voltage(AC):330V; Capacitance Tolerance:-; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; Product Range:MSC Series; Lead Spacing:12.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 19P9558
Product Name Aluminum Electrolytic Capacitor 21Uf, 330V, Qc Tab; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-428-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C483U050BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers