NTE Electronics, Inc. Cap, Alu Elec, 72Uf, 250V, Screw; Capacitance Nte Electronics MSC250V72

Description
CAP, ALU ELEC, 72UF, 250V, SCREW; Capacitance:72µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 72UF, 250V, SCREW; Capacitance:72µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 72Uf, 250V, Screw; Capacitance Nte Electronics - 33C5357 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 72Uf, 250V, Screw; Capacitance Nte Electronics
33C5357
Cap, Alu Elec, 72Uf, 250V, Screw; Capacitance Nte Electronics 33C5357
CAP, ALU ELEC, 72UF, 250V, SCREW; Capacitance:72µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes

CAP, ALU ELEC, 72UF, 250V, SCREW; Capacitance:72µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5357
Product Name Cap, Alu Elec, 72Uf, 250V, Screw; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC01501518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C353U050EC1A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers