NTE Electronics, Inc. Aluminum Electrolytic Capacitor 21Uf, 250V, Qc Tab; Capacitance Nte Electronics MSC250V21

Description
ALUMINUM ELECTROLYTIC CAPACITOR 21UF, 250V, QC TAB; Capacitance:21µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR 21UF, 250V, QC TAB; Capacitance:21µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 21Uf, 250V, Qc Tab; Capacitance Nte Electronics - 33C5348 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 21Uf, 250V, Qc Tab; Capacitance Nte Electronics
33C5348
Aluminum Electrolytic Capacitor 21Uf, 250V, Qc Tab; Capacitance Nte Electronics 33C5348
ALUMINUM ELECTROLYTIC CAPACITOR 21UF, 250V, QC TAB; Capacitance:21µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 21UF, 250V, QC TAB; Capacitance:21µF; Voltage(DC):250V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5348
Product Name Aluminum Electrolytic Capacitor 21Uf, 250V, Qc Tab; Capacitance Nte Electronics
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C174U7R5BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details