NTE Electronics, Inc. Cap, Alu Elec, 161Uf, 250V, Screw; Capacitance Nte Electronics MSC250V161

Description
CAP, ALU ELEC, 161UF, 250V, SCREW; Capacitance:161µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 161UF, 250V, SCREW; Capacitance:161µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 161Uf, 250V, Screw; Capacitance Nte Electronics - 33C5346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 161Uf, 250V, Screw; Capacitance Nte Electronics
33C5346
Cap, Alu Elec, 161Uf, 250V, Screw; Capacitance Nte Electronics 33C5346
CAP, ALU ELEC, 161UF, 250V, SCREW; Capacitance:161µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; ESR:- RoHS Compliant: Yes

CAP, ALU ELEC, 161UF, 250V, SCREW; Capacitance:161µF; Voltage(DC):-; Voltage(AC):250V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5346
Product Name Cap, Alu Elec, 161Uf, 250V, Screw; Capacitance Nte Electronics
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers