NTE Electronics, Inc. Cap, Alu Elec, 540Uf, 125V, Screw; Capacitance Nte Electronics MSC125V540

Description
CAP, ALU ELEC, 540UF, 125V, SCREW; Capacitance:540µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes
Datasheet
Description
CAP, ALU ELEC, 540UF, 125V, SCREW; Capacitance:540µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, Alu Elec, 540Uf, 125V, Screw; Capacitance Nte Electronics - 33C5337 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 540Uf, 125V, Screw; Capacitance Nte Electronics
33C5337
Cap, Alu Elec, 540Uf, 125V, Screw; Capacitance Nte Electronics 33C5337
CAP, ALU ELEC, 540UF, 125V, SCREW; Capacitance:540µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes

CAP, ALU ELEC, 540UF, 125V, SCREW; Capacitance:540µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5337
Product Name Cap, Alu Elec, 540Uf, 125V, Screw; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor; Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C454U020DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details