NTE Electronics, Inc. Capacitors - Aluminum Electrolytic Capacitors MSC125V400

Description
CAP ALUM 400UF 125V QC TERM
Datasheet
Description
CAP ALUM 400UF 125V QC TERM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - MSC125V400 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
MSC125V400
Capacitors - Aluminum Electrolytic Capacitors MSC125V400
CAP ALUM 400UF 125V QC TERM

CAP ALUM 400UF 125V QC TERM

Supplier's Site
Cap, Alu Elec, 400Uf, 125V, Screw; Capacitance Nte Electronics - 33C5333 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Alu Elec, 400Uf, 125V, Screw; Capacitance Nte Electronics
33C5333
Cap, Alu Elec, 400Uf, 125V, Screw; Capacitance Nte Electronics 33C5333
CAP, ALU ELEC, 400UF, 125V, SCREW; Capacitance:400µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes

CAP, ALU ELEC, 400UF, 125V, SCREW; Capacitance:400µF; Voltage(DC):-; Voltage(AC):125V; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:-; Polarity:Polar; Product Range:MSC Series; Lead Spacing:16mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MSC125V400 33C5333
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap, Alu Elec, 400Uf, 125V, Screw; Capacitance Nte Electronics
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Quick Connect
Technology Single-Layer
Applications Motors / Motor Starting; Motor Start
Capacitance Type Fixed Fixed
Operating Temperature -40 to 65 C (-40 to 149 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - 0603J0100820GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers
Power Electronic Capacitor - W3H(WRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details