NTE Electronics, Inc. Aluminum Electrolytic Capacitor, 124Uf, 125V, Quick Connect; Capacitance Nte Electronics MSC125V124

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 124UF, 125V, QUICK CONNECT; Capacitance:124µF; Voltage(DC):125V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 124UF, 125V, QUICK CONNECT; Capacitance:124µF; Voltage(DC):125V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 124Uf, 125V, Quick Connect; Capacitance Nte Electronics - 33C5319 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 124Uf, 125V, Quick Connect; Capacitance Nte Electronics
33C5319
Aluminum Electrolytic Capacitor, 124Uf, 125V, Quick Connect; Capacitance Nte Electronics 33C5319
ALUMINUM ELECTROLYTIC CAPACITOR, 124UF, 125V, QUICK CONNECT; Capacitance:124µF; Voltage(DC):125V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 124UF, 125V, QUICK CONNECT; Capacitance:124µF; Voltage(DC):125V; Voltage(AC):-; Capacitance Tolerance:-; Capacitor Terminals:Quick Connect; Lifetime @ Temperature:4000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 33C5319
Product Name Aluminum Electrolytic Capacitor, 124Uf, 125V, Quick Connect; Capacitance Nte Electronics
Configuration / Form Factor Quick Connect
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101563U016BE2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details