NTE Electronics, Inc. Motor Run Capacitor, 40Uf, 440Vac, Qc; Dielectric Type Nte Electronics MRC440V40

Description
MOTOR RUN CAPACITOR, 40UF, 440VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
MOTOR RUN CAPACITOR, 40UF, 440VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 40Uf, 440Vac, Qc; Dielectric Type Nte Electronics - 19P9557 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 40Uf, 440Vac, Qc; Dielectric Type Nte Electronics
19P9557
Motor Run Capacitor, 40Uf, 440Vac, Qc; Dielectric Type Nte Electronics 19P9557
MOTOR RUN CAPACITOR, 40UF, 440VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 40UF, 440VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):440V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MRC440V40 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MRC440V40
Film Capacitors MRC440V40
CAP FILM 40UF 6% 440VAC RADIAL

CAP FILM 40UF 6% 440VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 19P9557 MRC440V40
Product Name Motor Run Capacitor, 40Uf, 440Vac, Qc; Dielectric Type Nte Electronics Film Capacitors
Configuration / Form Factor Quick Connect
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C542U040AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Ceramic Capacitors - C11CF6R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details