NTE Electronics, Inc. Motor Run Capacitor, 40Uf, 370Vac, Qc; Dielectric Type Nte Electronics MRC370V40

Description
MOTOR RUN CAPACITOR, 40UF, 370VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Datasheet
Description
MOTOR RUN CAPACITOR, 40UF, 370VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Run Capacitor, 40Uf, 370Vac, Qc; Dielectric Type Nte Electronics - 33C5281 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 40Uf, 370Vac, Qc; Dielectric Type Nte Electronics
33C5281
Motor Run Capacitor, 40Uf, 370Vac, Qc; Dielectric Type Nte Electronics 33C5281
MOTOR RUN CAPACITOR, 40UF, 370VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 40UF, 370VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:40µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MRC370V40 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MRC370V40
Film Capacitors MRC370V40
CAP FILM 40UF 6% 370VAC RADIAL

CAP FILM 40UF 6% 370VAC RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 33C5281 MRC370V40
Product Name Motor Run Capacitor, 40Uf, 370Vac, Qc; Dielectric Type Nte Electronics Film Capacitors
Configuration / Form Factor Quick Connect
Applications Motors / Motor Starting
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C304U010CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details