NTE Electronics, Inc. Film Capacitors MRC370V2

Description
CAP FILM 2UF 6% 370VAC RADIAL
Datasheet
Description
CAP FILM 2UF 6% 370VAC RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MRC370V2 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MRC370V2
Film Capacitors MRC370V2
CAP FILM 2UF 6% 370VAC RADIAL

CAP FILM 2UF 6% 370VAC RADIAL

Supplier's Site Datasheet
Motor Run Capacitor, 2Uf, 370Vac, Qc; Dielectric Type Nte Electronics - 33C5274 - Newark, An Avnet Company
Chicago, IL, United States
Motor Run Capacitor, 2Uf, 370Vac, Qc; Dielectric Type Nte Electronics
33C5274
Motor Run Capacitor, 2Uf, 370Vac, Qc; Dielectric Type Nte Electronics 33C5274
MOTOR RUN CAPACITOR, 2UF, 370VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

MOTOR RUN CAPACITOR, 2UF, 370VAC, QC; Dielectric Type:Metallized PP; Capacitor Case / Package:Can; Capacitance:2µF; Capacitance Tolerance:± 6%; Capacitor Mounting:Panel Mount; Voltage(AC):370V; Capacitor Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number MRC370V2 33C5274
Product Name Film Capacitors Motor Run Capacitor, 2Uf, 370Vac, Qc; Dielectric Type Nte Electronics
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed Fixed
Electrostatic Capacitors Polypropylene; Polypropylene (PP), Metallized Metallized PP
Capacitance Range 2 microF 2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Ceramic Capacitors - C11CF5R1B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitor - 101C173U040AB2AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 17000 microF
View Details
3 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details