NTE Electronics, Inc. Transistor, Bipolar, Pnp, 30V, 300Ma, To-92-3; Transistor Polarity Nte Electronics MPSA64

Description
TRANSISTOR, BIPOLAR, PNP, 30V, 300mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes
Description
TRANSISTOR, BIPOLAR, PNP, 30V, 300mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Bipolar, Pnp, 30V, 300Ma, To-92-3; Transistor Polarity Nte Electronics - 33C5248 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Bipolar, Pnp, 30V, 300Ma, To-92-3; Transistor Polarity Nte Electronics
33C5248
Transistor, Bipolar, Pnp, 30V, 300Ma, To-92-3; Transistor Polarity Nte Electronics 33C5248
TRANSISTOR, BIPOLAR, PNP, 30V, 300mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

TRANSISTOR, BIPOLAR, PNP, 30V, 300mA, TO-92-3; Transistor Polarity:PNP; Collector Emitter Voltage Max:30V; Continuous Collector Current:300mA; Power Dissipation:1.5W; Transistor Mounting:Through Hole; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bipolar RF Transistors
Product Number 33C5248
Product Name Transistor, Bipolar, Pnp, 30V, 300Ma, To-92-3; Transistor Polarity Nte Electronics
Polarity PNP
Unlock Full Specs
to access all available technical data