NTE Electronics, Inc. Transistor, Pnp, -80V; Transistor Polarity Nte Electronics MPSA56

Description
TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes
Description
TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Pnp, -80V; Transistor Polarity Nte Electronics - 33C5246 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Pnp, -80V; Transistor Polarity Nte Electronics
33C5246
Transistor, Pnp, -80V; Transistor Polarity Nte Electronics 33C5246
TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes

TRANSISTOR, PNP, -80V; Transistor Polarity:PNP; Collector Emitter Voltage Max:80V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:50MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 33C5246
Product Name Transistor, Pnp, -80V; Transistor Polarity Nte Electronics
Transistor Type Transistor, Pnp, -80V; Transistor Polarity Nte Electronics
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Transistor - 8107510 - Radwell International
Fuji Electric Corp. of America
View Details
MOSFETs - 1219435 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details