NTE Electronics, Inc. TRANSISTORS - Transistors (BJT) - Single - MPSA55 MPSA55

Description
Manufacturer: NTE Win Source Part Number: 885864-MPSA55 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 500 mA 50MHz 625 mW Through Hole TO-92 Package: Bag Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095
Request a Quote
Description
Manufacturer: NTE Win Source Part Number: 885864-MPSA55 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 500 mA 50MHz 625 mW Through Hole TO-92 Package: Bag Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - MPSA55 - 885864-MPSA55 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA55
885864-MPSA55
TRANSISTORS - Transistors (BJT) - Single - MPSA55 885864-MPSA55
Manufacturer: NTE Win Source Part Number: 885864-MPSA55 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 60 V 500 mA 50MHz 625 mW Through Hole TO-92 Package: Bag Package: TO-226-3, TO-92-3 (TO-226AA) Mounting: Through Hole Categories: Discrete Semiconductor Products Case / Package: TO-92 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095

Manufacturer: NTE
Win Source Part Number: 885864-MPSA55
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 60 V 500 mA 50MHz 625 mW Through Hole TO-92
Package: Bag
Package: TO-226-3, TO-92-3 (TO-226AA)
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: TO-92
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 885864-MPSA55
Product Name TRANSISTORS - Transistors (BJT) - Single - MPSA55
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1352E - 855029-2SA1352E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
IGBT Module - 32705845 - Radwell International
Fuji Electric Corp. of America
Specs
Transistor Type IGBT
View Details
PNP general purpose transistor - 2PB1219AR,135 - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
6 suppliers