NTE Electronics, Inc. 400V 0.3A Bipolar Transistor MPSA44

Description
TRANS NPN 400V 0.3A TO92 Product overview: MPSA44 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 0.3A TO92 Product overview: MPSA44 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA44 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 0.3A Bipolar Transistor
276-MPSA44
400V 0.3A Bipolar Transistor 276-MPSA44
TRANS NPN 400V 0.3A TO92 Product overview: MPSA44 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA44 can be used for catalog matching and distributor lookup.

TRANS NPN 400V 0.3A TO92 Product overview: MPSA44 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 0.3A. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 0.3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA44 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - MPSA44 - 850882-MPSA44 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - MPSA44
850882-MPSA44
TRANSISTORS - Transistors (BJT) - Single - MPSA44 850882-MPSA44
Manufacturer: NTE Win Source Part Number: 850882-MPSA44 Features: Bipolar (BJT) Transistor 400 V 300 mA 625 mW Package: Bag Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1 HTSUS: 8541.21.0095

Manufacturer: NTE
Win Source Part Number: 850882-MPSA44
Features: Bipolar (BJT) Transistor 400 V 300 mA 625 mW
Package: Bag
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1
HTSUS: 8541.21.0095

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Transistors
Product Number 276-MPSA44 850882-MPSA44
Product Name 400V 0.3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - MPSA44
Package Type Bag SOT3
Unlock Full Specs
to access all available technical data