NTE Electronics, Inc. 30V 0.5A Bipolar Transistor MPSA14

Description
TRANS NPN DARL 30V 0.5A TO92 Product overview: MPSA14 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA14 can be used for catalog matching and distributor lookup.
Request a Quote
Description
TRANS NPN DARL 30V 0.5A TO92 Product overview: MPSA14 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA14 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MPSA14 is a silicon NPN Darlington transistor designed for general-purpose amplification, preamplification, and driver applications in electronic circuits. It is packaged in a TO-92 case with physical dimensions up to 5.33 mm in height and 4.2 mm in width. The device has a collector-emitter voltage rating of 30 V and a continuous collector current rating of 500 mA, with a total power dissipation of 625 mW at 25°C, derating at 5 mW/°C above that temperature. The minimum DC current gain (hFE) is 10,000 at a collector current of 10 mA and collector-emitter voltage of 5 V, rising to 20,000 at 100 mA. The collector-emitter saturation voltage is 1.5 V maximum at 100 mA collector current and 0.1 mA base current. The junction operating temperature range is -55°C to +150°C. Thermal resistance from junction to ambient is 200°C/W. The device meets AEC-Q200 and RoHS standards.

Datasheet Summary
Powered by GS/AI

The MPSA14 is a silicon NPN Darlington transistor designed for general-purpose amplification, preamplification, and driver applications in electronic circuits. It is packaged in a TO-92 case with physical dimensions up to 5.33 mm in height and 4.2 mm in width. The device has a collector-emitter voltage rating of 30 V and a continuous collector current rating of 500 mA, with a total power dissipation of 625 mW at 25°C, derating at 5 mW/°C above that temperature. The minimum DC current gain (hFE) is 10,000 at a collector current of 10 mA and collector-emitter voltage of 5 V, rising to 20,000 at 100 mA. The collector-emitter saturation voltage is 1.5 V maximum at 100 mA collector current and 0.1 mA base current. The junction operating temperature range is -55°C to +150°C. Thermal resistance from junction to ambient is 200°C/W. The device meets AEC-Q200 and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.5A Bipolar Transistor
276-MPSA14
30V 0.5A Bipolar Transistor 276-MPSA14
TRANS NPN DARL 30V 0.5A TO92 Product overview: MPSA14 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA14 can be used for catalog matching and distributor lookup.

TRANS NPN DARL 30V 0.5A TO92 Product overview: MPSA14 from NTE Electronics, Inc. is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-MPSA14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 276-MPSA14
Product Name 30V 0.5A Bipolar Transistor
Package Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220246 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
50 V, 200 mA PNP general-purpose transistor - 2PB709BSL,215 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -200 milliamps
VCEO -50 volts
View Details
6 suppliers
TRANSISTORS - Transistors (BJT) - Single - BC848BL3E6327XTMA1 - 1022460-BC848BL3E6327XTMA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; PG-SOT23-3
View Details
4 suppliers